MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Wide Input, SIP (1-10W) VCB4824SO-6WR3

Description
MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Wide Input, SIP (1-10W) - VCB4824SO-6WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Wide Input, SIP (1-10W)
VCB4824SO-6WR3
DC/DC - Wide Input, SIP (1-10W) VCB4824SO-6WR3
MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-VCB4824SO-6WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-VCB4824SO-6WR3-ND
DC DC Converters 2725-VCB4824SO-6WR3-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VCB4824SO-6WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VCB4824SO-6WR3
Power Supplies - Board Mount - DC DC Converters VCB4824SO-6WR3
DC DC CONVERTER, 6W, 24V

DC DC CONVERTER, 6W, 24V

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCB4824SO-6WR3 2725-VCB4824SO-6WR3-ND VCB4824SO-6WR3
Product Name DC/DC - Wide Input, SIP (1-10W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE
DC Output Voltage 24.0 volts
DC Output Power 6 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CN100A110-5 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers