MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Wide Input, Brick (10-400W) VCB4824SBO-30WR3

Description
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Wide Input, Brick (10-400W) - VCB4824SBO-30WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Wide Input, Brick (10-400W)
VCB4824SBO-30WR3
DC/DC - Wide Input, Brick (10-400W) VCB4824SBO-30WR3
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-VCB4824SBO-30WR3-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 1.25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 1.25A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VCB4824SBO-30WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VCB4824SBO-30WR3
Power Supplies - Board Mount - DC DC Converters VCB4824SBO-30WR3
DC DC CONVERTER 24V 30W

DC DC CONVERTER 24V 30W

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCB4824SBO-30WR3 2725-VCB4824SBO-30WR3-ND VCB4824SBO-30WR3
Product Name DC/DC - Wide Input, Brick (10-400W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE
DC Output Voltage 24.0 volts
DC Output Power 30 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC3-0305SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-U12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers