MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Wide Input, Brick (10-400W) VCB4824EBO-100WR3

Description
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Wide Input, Brick (10-400W) - VCB4824EBO-100WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Wide Input, Brick (10-400W)
VCB4824EBO-100WR3
DC/DC - Wide Input, Brick (10-400W) VCB4824EBO-100WR3
MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used in applications such as battery powered systems, industrial controls, electricity, instrumentation, railway, communication and intelligent robotics. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-VCB4824EBO-100WR3-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 4.17A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 4.17A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VCB4824EBO-100WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VCB4824EBO-100WR3
Power Supplies - Board Mount - DC DC Converters VCB4824EBO-100WR3
DC DC CONVERTER, 100W, 24V

DC DC CONVERTER, 100W, 24V

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number VCB4824EBO-100WR3 2725-VCB4824EBO-100WR3-ND VCB4824EBO-100WR3
Product Name DC/DC - Wide Input, Brick (10-400W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
DC Output Voltage 5.0 to 24.0 volts
DC Output Power 100 watts
Number of Outputs 1 #
DC Input Voltage 36.0 to 75.0 volts 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 203L-40kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers