MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) LM75-23B24

Description
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.
Request a Quote Datasheet
Description
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) - LM75-23B24 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W)
LM75-23B24
AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) LM75-23B24
The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use. The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.

The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use.

The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.

Supplier's Site Datasheet
AC DC Converters - 2725-LM75-23B24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LM75-23B24-ND
AC DC Converters 2725-LM75-23B24-ND
Enclosed AC DC Converters 1 Output 24V 3.2A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 24V 3.2A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LM75-23B24 2725-LM75-23B24-ND
Product Name AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) AC DC Converters
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance CE, CCC, UL ROHS COMP
DC Output Power 76.8 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details