MORNSUN 1-50W DIP package wide input dcdc converter offers 2:1/4:1/10:1(PV series) and the isolated voltage of the series can up to 6000VDC. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
ISOLATED MODULE DC DC CONVERTER
ISOLATED MODULE DC DC CONVERTER
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | URF2424LP-20WR3 | 2725-URF2424LP-20WR3-ND | URF2424LP-20WR3 |
| Product Name | DC/DC - Wide Input, DIP (1-50W) | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Regulatory Compliance | CE, UL, CB | ||
| DC Output Voltage | 24.0 volts | ||
| DC Output Power | 20 watts | ||
| Number of Outputs | 1 # |