MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Wide Input, SIP (1-10W) URB2403S-6WR3

Description
MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Wide Input, SIP (1-10W) - URB2403S-6WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Wide Input, SIP (1-10W)
URB2403S-6WR3
DC/DC - Wide Input, SIP (1-10W) URB2403S-6WR3
MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-URB2403S-6WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-URB2403S-6WR3-ND
DC DC Converters 2725-URB2403S-6WR3-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - URB2403S-6WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
URB2403S-6WR3
Power Supplies - Board Mount - DC DC Converters URB2403S-6WR3
DC DC CONVERTER 3.3V 4.5W

DC DC CONVERTER 3.3V 4.5W

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number URB2403S-6WR3 2725-URB2403S-6WR3-ND URB2403S-6WR3
Product Name DC/DC - Wide Input, SIP (1-10W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE ROHS COMP
DC Output Voltage 3.3 volts
DC Output Power 6 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPS-45-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details