MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size and fine cost design make the converter an ideal solution in communication, instruments, and industrial electronics applications. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
DC DC CONVERTER, 3W, 5V
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VCB4805SO-3WR3 | 2725-VCB4805SO-3WR3-ND | VCB4805SO-3WR3 |
| Product Name | DC/DC - Wide Input, SIP (1-10W) | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Regulatory Compliance | CE | ||
| DC Output Voltage | 5.0 volts | ||
| DC Output Power | 3 watts | ||
| Number of Outputs | 1 # |