CARLO GAVAZZI Automation Components Industrial, DIN Rail Power Supplies SPD24901

Description
AC/DC DIN RAIL SUPPLY 24V 91W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 91W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1864-1281-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1864-1281-ND
Industrial, DIN Rail Power Supplies 1864-1281-ND
AC/DC DIN RAIL SUPPLY 24V 91W

AC/DC DIN RAIL SUPPLY 24V 91W

Buy Now Datasheet
POWER SUPPLY; SINGLE PHASE; 24VDC; 3.8A; 90WATTS - 70014379 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; SINGLE PHASE; 24VDC; 3.8A; 90WATTS
70014379
POWER SUPPLY; SINGLE PHASE; 24VDC; 3.8A; 90WATTS 70014379
It is presents a new range of power supplies especially designed for the automation market. The wide range of supply voltages and DC output voltages/power provide a multitude of choices for all low power electrical or electronic devices commonly used in automatic machinery. Components such as sensors, electromechanical relays, contactors, solid state relays, timers, temperature controllers, PLCs, process controllers, DC motors, solenoids, displays, etc. now have a reliable power source. Power ready output Compact dimension -25 to +71 °C ambient temperature High efficiency PFC as standard Over voltage protection IP120 protection degree Metal case ±0.5% line regulation ±5% (parallel mode), ±1% (non parallel mode) load regulation Free air convection cooling cULus Listed, TUV Approved, CE Marked RoHS Compliant

It is presents a new range of power supplies especially designed for the automation market. The wide range of supply voltages and DC output voltages/power provide a multitude of choices for all low power electrical or electronic devices commonly used in automatic machinery. Components such as sensors, electromechanical relays, contactors, solid state relays, timers, temperature controllers, PLCs, process controllers, DC motors, solenoids, displays, etc. now have a reliable power source.

  • Power ready output
  • Compact dimension
  • -25 to +71 °C ambient temperature
  • High efficiency
  • PFC as standard
  • Over voltage protection
  • IP120 protection degree
  • Metal case
  • ±0.5% line regulation
  • ±5% (parallel mode), ±1% (non parallel mode) load regulation
  • Free air convection cooling
  • cULus Listed, TUV Approved, CE Marked
  • RoHS Compliant
Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 92W, 3.8A, 24V; Power Supply Approvals Carlo Gavazzi - 73M7790 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 92W, 3.8A, 24V; Power Supply Approvals Carlo Gavazzi
73M7790
Ac-Dc Converter, Din Rail, 1 O/p, 92W, 3.8A, 24V; Power Supply Approvals Carlo Gavazzi 73M7790
AC-DC CONVERTER, DIN RAIL, 1 O/P, 92W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:92W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 92W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:92W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1864-1281-ND 70014379 73M7790
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY; SINGLE PHASE; 24VDC; 3.8A; 90WATTS Ac-Dc Converter, Din Rail, 1 O/p, 92W, 3.8A, 24V; Power Supply Approvals Carlo Gavazzi
Type 1 DC Power Supply DC Power Supply; AC/DC Converter
Features Power Factor Correction Power Factor Correction
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Current 3.8 amps 3.8 amps
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1226600 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details