CARLO GAVAZZI Automation Components Industrial, DIN Rail Power Supplies SPD12601

Description
AC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1864-1262-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1864-1262-ND
Industrial, DIN Rail Power Supplies 1864-1262-ND
AC/DC DIN RAIL SUPPLY 12V 60W

AC/DC DIN RAIL SUPPLY 12V 60W

Buy Now Datasheet
Power Supply, Switching, DIN Rail Mount, 1-Phase, 12 V, 5.0 A - 70014348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching, DIN Rail Mount, 1-Phase, 12 V, 5.0 A
70014348
Power Supply, Switching, DIN Rail Mount, 1-Phase, 12 V, 5.0 A 70014348
Compact Plastic Housing: 90 × 40.5 × 115 mm (H × W × D) Up to 89% Typical Efficiency Ratings 85-264 VAC/90-375 VDC Universal Supply Voltage Adjustable 12 or 24 VDC Output Voltage (5 or 48 VDC Available Upon Request) Internal Noise Filter Screw Terminal Connection (Spring Terminals Available Upon Request) Green LED Indicator When Output Voltage Is OK Output Signal When Output Voltage Is Ready for Use Multiple Terminal Connections for the DC Output Two-Year Warranty UL/CUL Listed, TUV Approved, RoHS Compliant and CE Marked

  • Compact Plastic Housing: 90 × 40.5 × 115 mm (H × W × D)
  • Up to 89% Typical Efficiency Ratings
  • 85-264 VAC/90-375 VDC Universal Supply Voltage
  • Adjustable 12 or 24 VDC Output Voltage (5 or 48 VDC Available Upon Request)
  • Internal Noise Filter
  • Screw Terminal Connection (Spring Terminals Available Upon Request)
  • Green LED Indicator When Output Voltage Is OK
  • Output Signal When Output Voltage Is Ready for Use
  • Multiple Terminal Connections for the DC Output
  • Two-Year Warranty
  • UL/CUL Listed, TUV Approved, RoHS Compliant and CE Marked
Supplier's Site
Power Supply - 7936339 - Radwell International
Willingboro, NJ, United States
Power Supply
7936339
Power Supply 7936339
POWER SUPPLY, SWITCH MODE,100/240VAC,47/6 3HZ,1500MA,12VDC,60W . FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, SWITCH MODE,100/240VAC,47/63HZ,1500MA,12VDC,60W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Carlo Gavazzi - 72K0686 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Carlo Gavazzi
72K0686
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Carlo Gavazzi 72K0686
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1864-1262-ND 70014348 7936339 72K0686
Product Name Industrial, DIN Rail Power Supplies Power Supply, Switching, DIN Rail Mount, 1-Phase, 12 V, 5.0 A Power Supply Ac-Dc Converter, Din Rail, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Carlo Gavazzi
Type 1 DC Power Supply DC Power Supply; AC/DC Converter
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details