Block USA, Inc. Battery Module PVA 24/3,2Ah

Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Capacity 3.2 - 12 Ah Ambient temperature -10° C to +40° C Battery module for building a secure 24-Vdc power supply in case of power failure.
Datasheet
Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Capacity 3.2 - 12 Ah Ambient temperature -10° C to +40° C Battery module for building a secure 24-Vdc power supply in case of power failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Module - PVA 24/3,2Ah - Block USA, Inc.
Elgin, IL, USA
Battery Module
PVA 24/3,2Ah
Battery Module PVA 24/3,2Ah
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Capacity 3.2 - 12 Ah Ambient temperature -10° C to +40° C Battery module for building a secure 24-Vdc power supply in case of power failure.
  • Input rated voltage 24 Vdc
  • Output rated voltage 24 Vdc
  • Capacity 3.2 - 12 Ah
  • Ambient temperature -10° C to +40° C

  • Battery module for building a secure 24-Vdc power supply in case of power failure.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PVA 24/3,2Ah
Product Name Battery Module
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS FA10194-01 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3.1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - CBI4810A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details