Block USA, Inc.Uninterruptible Power SupplyPC-1024-050-0
Description
Rated input voltage: AC 100 - 240 V
Rated output voltage: DC 24 V
Rated output current: 5 A
Recommended battery modules: 1.2 - 12 Ah
Ambient temperature: -25° C up to +70° C
Buffer time at 2 A / 5 A: 17 Min. / 2.5 Min with 1.2 Ah-battery module
Buffer time at 2 A / 5 A: 5,5 h / 2 h with 12 Ah-battery module
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
The interruptible power supply PowerCompact contains an economic DC 24V/5A power supply with basic specifications for industrial computer and also for the loading and controlling unit for an ideal battery management.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage: AC 100 - 240 V
Rated output voltage: DC 24 V
Rated output current: 5 A
Recommended battery modules: 1.2 - 12 Ah
Ambient temperature: -25° C up to +70° C
Buffer time at 2 A / 5 A: 17 Min. / 2.5 Min with 1.2 Ah-battery module
Buffer time at 2 A / 5 A: 5,5 h / 2 h with 12 Ah-battery module
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
The interruptible power supply PowerCompact contains an economic DC 24V/5A power supply with basic specifications for industrial computer and also for the loading and controlling unit for an ideal battery management.
Rated input voltage: AC 100 - 240 V
Rated output voltage: DC 24 V
Rated output current: 5 A
Recommended battery modules: 1.2 - 12 Ah
Ambient temperature: -25° C up to +70° C
Buffer time at 2 A / 5 A: 17 Min. / 2.5 Min with 1.2 Ah-battery module
Buffer time at 2 A / 5 A: 5,5 h / 2 h with 12 Ah-battery module
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
The interruptible power supply PowerCompact contains an economic DC 24V/5A power supply with basic specifications for industrial computer and also for the loading and controlling unit for an ideal battery management.
Rated input voltage: AC 100 - 240 V
Rated output voltage: DC 24 V
Rated output current: 5 A
Recommended battery modules: 1.2 - 12 Ah
Ambient temperature: -25° C up to +70° C
Buffer time at 2 A / 5 A: 17 Min. / 2.5 Min with 1.2 Ah-battery module
Buffer time at 2 A / 5 A: 5,5 h / 2 h with 12 Ah-battery module
Primary switched mode power supply
to UL 60950, UL 508
Safety:
EN 61558-2-17, EN 60950 (SELV),
EN 60204 (PELV)
EMC:
EN 61204-3
The interruptible power supply PowerCompact contains an economic DC 24V/5A power supply with basic specifications for industrial computer and also for the loading and controlling unit for an ideal battery management.