Block USA, Inc. Uninterruptible Power Supply PVUA 24/24-20

Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 10 - 20 A Ambient temperature -25° C to +60° C Efficiency up to 97 % Protection index IP 20 Uninterruptible power supply to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) The charge- and control unit controls and monitors the battery module, warns reliably if the live expectancy of the battery is low and provides information on the charge status und the remaining time during buffering. All relevant data can be shown on the integrated display or accessed thought the build in data interface.
Datasheet
Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 10 - 20 A Ambient temperature -25° C to +60° C Efficiency up to 97 % Protection index IP 20 Uninterruptible power supply to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) The charge- and control unit controls and monitors the battery module, warns reliably if the live expectancy of the battery is low and provides information on the charge status und the remaining time during buffering. All relevant data can be shown on the integrated display or accessed thought the build in data interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supply - PVUA 24/24-20 - Block USA, Inc.
Elgin, IL, USA
Uninterruptible Power Supply
PVUA 24/24-20
Uninterruptible Power Supply PVUA 24/24-20
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 10 - 20 A Ambient temperature -25° C to +60° C Efficiency up to 97 % Protection index IP 20 Uninterruptible power supply to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity) The charge- and control unit controls and monitors the battery module, warns reliably if the live expectancy of the battery is low and provides information on the charge status und the remaining time during buffering. All relevant data can be shown on the integrated display or accessed thought the build in data interface.
  • Input rated voltage 24 Vdc
  • Output rated voltage 24 Vdc
  • Output rated current 10 - 20 A
  • Ambient temperature -25° C to +60° C
  • Efficiency up to 97 %
  • Protection index IP 20

  • Uninterruptible power supply
    to UL 60950, UL 508
    Safety:
    EN 60950, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61000-6-3 (Interference emissions), EN 61000-6-2 (Interference immunity)

  • The charge- and control unit controls and monitors the battery module, warns reliably if the live expectancy of the battery is low and provides information on the charge status und the remaining time during buffering. All relevant data can be shown on the integrated display or accessed thought the build in data interface.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PVUA 24/24-20
Product Name Uninterruptible Power Supply
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details