Block USA, Inc. Battery Module PVA 24/12Ah

Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Capacity 3.2 - 12 Ah Ambient temperature -10° C to +40° C Battery module for building a secure 24-Vdc power supply in case of power failure.
Datasheet
Description
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Capacity 3.2 - 12 Ah Ambient temperature -10° C to +40° C Battery module for building a secure 24-Vdc power supply in case of power failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Module - PVA 24/12Ah - Block USA, Inc.
Elgin, IL, USA
Battery Module
PVA 24/12Ah
Battery Module PVA 24/12Ah
Input rated voltage 24 Vdc Output rated voltage 24 Vdc Capacity 3.2 - 12 Ah Ambient temperature -10° C to +40° C Battery module for building a secure 24-Vdc power supply in case of power failure.
  • Input rated voltage 24 Vdc
  • Output rated voltage 24 Vdc
  • Capacity 3.2 - 12 Ah
  • Ambient temperature -10° C to +40° C

  • Battery module for building a secure 24-Vdc power supply in case of power failure.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PVA 24/12Ah
Product Name Battery Module
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1203-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supplies - 2558483 - RS Components, Ltd.
Specs
Volt-Amp Rating 10 kVA
View Details