Servo Systems, Inc. Datasheets for DC Servomotors
DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| 130mm Frame Size Brushless Servo Motor | |
| 180mm Frame Size Brushless Servo Motor | |
| 2.0" Frame Size Brushless Servo Motor | |
| 2.3" Frame Size DC Brush Servo Motor | |
| 3.3" Frame Size DC Brush Servo Motor | |
| 3.5" Frame Size Brushless Servo Motor | |
| 4" Frame Size DC Brush Servo Motor | |
| 4.3" Frame Size Brushless Servo Motor | |
| 4.5" Frame Size Brushless Servo Motor | |
| 4.9" Frame Size DC Brush Servo Motor | |
| 40mm Frame Size Brushless Servo Motor | |
| 5" Frame Size Brushless Servo Motor | |
| 5.6" Frame Size Brushless Servo Motor | |
| 6" Frame Size DC Brush Servo Motor | |
| 60mm Frame Size Brushless Servo Motor | |
| 7.5" Frame Size Brushless Servo Motor | |
| 80mm Frame Size Brushless Servo Motor | |
| Servo Amplifiers |