Servo Systems, Inc. Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
NEMA 14 1.8° high torque motor combined with a full/half step drive. Operating voltage ranges from +12 to +48 VDC. Options include Control Knob and Encoder
NEMA 17 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 -...
NEMA 17 1.8° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +12 to +48...
NEMA 17 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5...
NEMA 23 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 -...
NEMA 23 1.8° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +12 to +48...
NEMA 23 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5...
NEMA 34 1.8° high torque motor combined with a digital oscillator providing an output frequency up to 100khz + bi- or unidirectional operation. Speed can be adjusted by 15 -...
NEMA 34 1.8° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +24 to +75...
NEMA 34 1.8° high torque motor combined with an intelligent motion controller. Includes four +5 to +24 volt general purpose I/O lines, one 10 bit analog input, 0 to 5...
Integrated Drive and Control in One Package Low Cost Ultra Small Size (2.4 x 3.5 x 2.9 inches) (60.96 x 88.9 x 73.66 mm) 2 Drive Output Selections: +12 to...
Low Cost Single Supply High Input Voltage (+12 to +40 VDC) High Output Current (2/3.5 Amps) Isolated Inputs 20 kHz Chopping Rate On-Board Phase Logic PC or Chassis Mountable Extremely...
Low Cost Single Supply High Input Voltage (+80 VDC) High Output Current (4/6/9 Amps) Isolated Inputs 20 kHz Chopping Rate On-Board Phase Logic PC or Chassis Mountable Extremely Small Size...
Very Low Cost Ultra Miniature (1.2 x 2.4 x 0.28 inches) (30 x 61 x 7.1 mm) Advanced Hybrid Design Full or Half Step High Input Voltage (+12 to +48...
Very Low Cost Ultra Miniature Size (2.10 x 2.6 x 0.362 in) (53.34 x 66.04 x 9.19 mm) Advanced Hybrid Design High Input Voltage(+12 to +48VDC/+24 to +75VDC) High Output...