Servo Systems, Inc. GMB3530-24

Description
3.5" Frame Size Brushless Servo Motor
Description
3.5" Frame Size Brushless Servo Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
3.5" Frame Size Brushless Servo Motor

3.5" Frame Size Brushless Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Brushless Motors
Product Number GMB3530-24
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B0815N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details
 - PBL.4825 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 36.0 VDC
Output Power 0.1276 HP
View Details
Frameless Torque Motor - QTR-133 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details