Servo Systems, Inc. GMR4950-35

Description
4.9" Frame Size DC Brush Servo Motor
Description
4.9" Frame Size DC Brush Servo Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
4.9" Frame Size DC Brush Servo Motor

4.9" Frame Size DC Brush Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category DC Servomotors
Product Number GMR4950-35
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Servo Motor - 67860871 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details