Servo Systems, Inc. Datasheets for Stepper Motors (rotary)

Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more

Product Name Notes
Enhanced Size 14 1.8° Hybrid Stepping Motor
Enhanced Size 17 1.8° Hybrid Stepping Motor
Enhanced Size 23 1.8° Hybrid Stepping Motor
Enhanced Size 34 1.8° Hybrid Stepping Motor
Enhanced Size 42 1.8° Hybrid Stepping Motor
IOS Size 34 1.8° Hybrid IOS Stepping Motor
IOS Size 42 1.8° Hybrid IOS Stepping Motor
NEMA 17 1.8° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +12 to +48...
NEMA 23 1.8° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +12 to +48...
NEMA 34 1.8° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +24 to +75...
Size 17 1.8° Hybrid IOS Stepping Motor
Size 23 1.8° Hybrid IOS Stepping Motor