Servo Systems, Inc. GMB3515-75

Description
2.0" Frame Size Brushless Servo Motor
Description
2.0" Frame Size Brushless Servo Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
2.0" Frame Size Brushless Servo Motor

2.0" Frame Size Brushless Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Brushless Motors
Product Number GMB3515-75
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO1410NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PGM.P016M0171-01 Brushless coreless gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details