Servo Systems, Inc. GMB7590-158

Description
7.5" Frame Size Brushless Servo Motor
Description
7.5" Frame Size Brushless Servo Motor

Suppliers

Company
Product
Description
Supplier Links
7.5" Frame Size Brushless Servo Motor

7.5" Frame Size Brushless Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Brushless Motors
Product Number GMB7590-158
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO1511N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0389 HP
View Details
 - PCL.2244024-4101 Brushless coreless motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Frameless Torque Motor - QMT-LA 485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details