Servo Systems, Inc. GM4020-60

Description
4" Frame Size DC Brush Servo Motor
Description
4" Frame Size DC Brush Servo Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
4" Frame Size DC Brush Servo Motor

4" Frame Size DC Brush Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category DC Servomotors
Product Number GM4020-60
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details