Servo Systems, Inc. GMBM1804400-84

Description
180mm Frame Size Brushless Servo Motor
Description
180mm Frame Size Brushless Servo Motor

Suppliers

Company
Product
Description
Supplier Links
180mm Frame Size Brushless Servo Motor

180mm Frame Size Brushless Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Brushless Motors
Product Number GMBM1804400-84
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684613 - Radwell International
Specs
Motor Type Servomotor
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D64 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.4155 HP
Continuous Current 6.88 amps
View Details