Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BRUSHLESS MOTORS
SERVO SYSTEMS, INC.
GMBM1301100-53 --
Servo Systems, Inc.
GMBM1301100-53
Description
130mm Frame Size Brushless Servo Motor
Description
130mm Frame Size Brushless Servo Motor
Suppliers
Company
Product
Description
Supplier Links
Servo Systems, Inc.
North Olmsted, OH, USA
GMBM1301100-53
GMBM1301100-53
130mm Frame Size Brushless Servo Motor
130mm Frame Size Brushless Servo Motor
Supplier's Site
Technical Specifications
Servo Systems, Inc.
Product Category
Brushless Motors
Product Number
GMBM1301100-53
Motor Type
Servomotor
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
DC Motors
5366030
Specs
Motor Type
DC Motor
Continuous Torque
6.6 In-lbs (7.65 kg-cm)
Units
Metric
View Details
Tecnotion
Frameless Torque Motor
QTR-160
Specs
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology
Series 2036 ... B 2 Pole Technology
Specs
Motor Type
Servomotor
DC Voltage Range
12.0 VDC
Torque Constant
0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
Pelonis Technologies, Inc.
RMS1306 Single Shaft Motor
RMS1306
Specs
Motor Type
DC Motor
DC Voltage Range
4.5 to 5.5 VDC
Continuous Current
0.0660 amps
View Details