Servo Systems, Inc. GMB3545-50

Description
3.5" Frame Size Brushless Servo Motor
Description
3.5" Frame Size Brushless Servo Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
3.5" Frame Size Brushless Servo Motor

3.5" Frame Size Brushless Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Brushless Motors
Product Number GMB3545-50
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH11-19-BDNA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.2 In-lbs (0.2551 kg-cm)
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3422 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-777 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 1 amps
View Details
Frameless Torque Motor - QTR-133 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details