Servo Systems, Inc. GMB5030-25

Description
5" Frame Size Brushless Servo Motor
Description
5" Frame Size Brushless Servo Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
5" Frame Size Brushless Servo Motor

5" Frame Size Brushless Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Brushless Motors
Product Number GMB5030-25
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Motor Type DC Motor
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Frameless Torque Motor - QTR-160 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
BLx60-40 48V 3000 RPM - 6040483 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
View Details
Brushless DC Motor - 86BSA Series (8 Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details