Servo Systems, Inc. GMBM1301500-39

Description
130mm Frame Size Brushless Servo Motor
Description
130mm Frame Size Brushless Servo Motor

Suppliers

Company
Product
Description
Supplier Links
130mm Frame Size Brushless Servo Motor

130mm Frame Size Brushless Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Brushless Motors
Product Number GMBM1301500-39
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Brushless Motor - YHD-BL4025 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details