Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC SERVOMOTORS
SERVO SYSTEMS, INC.
GM6060-70 --
Servo Systems, Inc.
GM6060-70
Description
6" Frame Size DC Brush Servo Motor
Description
6" Frame Size DC Brush Servo Motor
Suppliers
Company
Product
Description
Supplier Links
Servo Systems, Inc.
North Olmsted, OH, USA
GM6060-70
GM6060-70
6" Frame Size DC Brush Servo Motor
6" Frame Size DC Brush Servo Motor
Supplier's Site
Technical Specifications
Servo Systems, Inc.
Product Category
DC Servomotors
Product Number
GM6060-70
Commutation
Brush
Unlock Full Specs
to access all available technical data
Similar Products
Constar Motion Co., Ltd
Precision DC Servo Motor
12**M7...M...
Specs
DC Voltage Range
4.5 VDC
Gearbox Ratio
4 to 4096 : 1
Motor Shape
Cylindrical Body
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology
Series 1660 ... BHT 2 Pole Technology
Specs
Commutation
Brushless
DC Voltage Range
48.0 VDC
Torque Constant
1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Yaskawa America, Inc. - Motion Division
Servo Motor
SGMSV-10A3A6S
View Details
Beckhoff Automation LLC
AA3023-4xyz | Electric cylinder 3125 N (F max ), 1.0 m/s (v max )
View Details