Servo Systems, Inc. Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| 130mm Frame Size Brushless Servo Motor | |
| 180mm Frame Size Brushless Servo Motor | |
| 2.0" Frame Size Brushless Servo Motor | |
| 3.5" Frame Size Brushless Servo Motor | |
| 4.3" Frame Size Brushless Servo Motor | |
| 4.5" Frame Size Brushless Servo Motor | |
| 40mm Frame Size Brushless Servo Motor | |
| 5" Frame Size Brushless Servo Motor | |
| 5.6" Frame Size Brushless Servo Motor | |
| 60mm Frame Size Brushless Servo Motor | |
| 7.5" Frame Size Brushless Servo Motor | |
| 80mm Frame Size Brushless Servo Motor |