Servo Systems, Inc. GM4060-41

Description
4" Frame Size DC Brush Servo Motor
Description
4" Frame Size DC Brush Servo Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
4" Frame Size DC Brush Servo Motor

4" Frame Size DC Brush Servo Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category DC Servomotors
Product Number GM4060-41
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
Servo Motor - 1021001 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details