Pentair, Inc. Ground Rod 633400

Description
" SECTIONAL TYPE STEEL MATERIAL COPPER BONDED FINISH 10 FT 3/4 INCH THREAD LENGTH UL (CANADA AND US), CSA, RUS APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 80000 PSI "
Datasheet
Description
" SECTIONAL TYPE STEEL MATERIAL COPPER BONDED FINISH 10 FT 3/4 INCH THREAD LENGTH UL (CANADA AND US), CSA, RUS APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 80000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 633400 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
633400
Ground Rod 633400
" SECTIONAL TYPE STEEL MATERIAL COPPER BONDED FINISH 10 FT 3/4 INCH THREAD LENGTH UL (CANADA AND US), CSA, RUS APPROVAL 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 80000 PSI "

"

  • SECTIONAL TYPE
  • STEEL MATERIAL
  • COPPER BONDED FINISH
  • 10 FT
  • 3/4 INCH THREAD LENGTH
  • UL (CANADA AND US), CSA, RUS APPROVAL
  • 3/4 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • TENSILE STRENGTH 80000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 633400
Product Name Ground Rod
Device Type Grounding Rod
Material Copper Coated; Steel
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 1012M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 2.19 inch (55.7 mm)
View Details
Loadcenter Ground Bar Kit - D167-12 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 5.94 inch (151 mm)
View Details
2 suppliers
Ground Rod - 615880 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 96 inch (2438 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details