Pentair, Inc. Ground Rod ECRV101T4U

Description
PIGTAIL TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 1 STANDARD PACKAGE 4 FT PIGTAIL SIZE ELECTRODE DEPTH 32 INCH CONDUCTOR SIZE 2 AWG
Datasheet
Description
PIGTAIL TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 1 STANDARD PACKAGE 4 FT PIGTAIL SIZE ELECTRODE DEPTH 32 INCH CONDUCTOR SIZE 2 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - ECRV101T4U - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
ECRV101T4U
Ground Rod ECRV101T4U
PIGTAIL TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 1 STANDARD PACKAGE 4 FT PIGTAIL SIZE ELECTRODE DEPTH 32 INCH CONDUCTOR SIZE 2 AWG
  • PIGTAIL TYPE
  • COPPER MATERIAL
  • 10 FT
  • UL (CANADA AND US) APPROVAL
  • 2-1/8 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 4 FT PIGTAIL SIZE
  • ELECTRODE DEPTH 32 INCH
  • CONDUCTOR SIZE 2 AWG
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number ECRV101T4U
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 613862 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Cold Drawn Steel
Length 72 inch (1829 mm)
View Details
Specs
Device Type Grounding Bar
Material Aluminum
Length 2.95 inch (74.93 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details