BERNSTEIN AG Datasheets for Emergency Stop Switches

Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more

Product Name Notes
Because of their specifications governed by corresponding standards, these cable pull switches are used exclusively as safety command devices. These switches are available in metal enclosures as well as in...
BERNSTEIN double-spanned rope pull switches (SiRK, Si1 and Si2) are also used in emergency stop applications. When the cable is pulled the switching lever is deflected in the corresponding direction...
BERNSTEIN provides the SD series as rope pull switches for potentially explosive atmospheres. However, the SI2 and SN3 series as rope pull switches and belt alignment switches are also possible...
Cable span lengths of up to 37.5 metres are possible with the SRM...175 (see information under Safety Rope pull switches). As in the standard range, the QF variant features the...
Emergency stop buttons, illuminated pushbuttons and indicator lamps are available in the new, elegant housing. The housing is specially designed for 40 mm profile rails and features a special assembly...
In conveyor belt applications, the safety switch prevents conveyor belts from being damaged or being destroyed as the result of the belt running off track. Mode of operation: When the...
The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5...