BERNSTEIN AG Metric Inductive Sensors M30x1,5

Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M30x1,5 below. Product advantages: AC and DC sensors available High switching frequencies up to 300 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal and plastic enclosure M12, DIN connector or cable versions Quick-connect system with Ultralock connectors Temperature range from -25°C up to +70°C or -40°C up to +100°C Short circuit-proof versions Specifications: Sensing distances from 10 mm to 40 mm Versions for flush and non-flush mounting Cable / connector versions 10 – 36 V DC or 20-250 V AC PNP / NPN versions NO / NC versions Function indicators
Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M30x1,5 below. Product advantages: AC and DC sensors available High switching frequencies up to 300 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal and plastic enclosure M12, DIN connector or cable versions Quick-connect system with Ultralock connectors Temperature range from -25°C up to +70°C or -40°C up to +100°C Short circuit-proof versions Specifications: Sensing distances from 10 mm to 40 mm Versions for flush and non-flush mounting Cable / connector versions 10 – 36 V DC or 20-250 V AC PNP / NPN versions NO / NC versions Function indicators

Suppliers

Company
Product
Description
Supplier Links
Metric Inductive Sensors - M30x1,5 - BERNSTEIN AG
Porta Westfalica, Germany
Metric Inductive Sensors
M30x1,5
Metric Inductive Sensors M30x1,5
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M30x1,5 below. Product advantages: AC and DC sensors available High switching frequencies up to 300 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal and plastic enclosure M12, DIN connector or cable versions Quick-connect system with Ultralock connectors Temperature range from -25°C up to +70°C or -40°C up to +100°C Short circuit-proof versions Specifications: Sensing distances from 10 mm to 40 mm Versions for flush and non-flush mounting Cable / connector versions 10 – 36 V DC or 20-250 V AC PNP / NPN versions NO / NC versions Function indicators

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M30x1,5 below.

Product advantages:

  • AC and DC sensors available
  • High switching frequencies up to 300 kHz
  • Fully encapsulated versions to protection class IP 67
  • Sturdy metal and plastic enclosure
  • M12, DIN connector or cable versions
  • Quick-connect system with Ultralock connectors
  • Temperature range from -25°C up to +70°C or -40°C up to +100°C
  • Short circuit-proof versions

Specifications:

  • Sensing distances from 10 mm to 40 mm
  • Versions for flush and non-flush mounting
  • Cable / connector versions
  • 10 – 36 V DC or 20-250 V AC
  • PNP / NPN versions
  • NO / NC versions
  • Function indicators
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Proximity Sensors
Product Number M30x1,5
Product Name Metric Inductive Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 1.57 inch (10 to 40 mm)
Switching Frequency 300 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000790-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details