BERNSTEIN AG Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Individual modular-design enclosures The BERNSTEIN CC-3000 light-duty control enclosure is particularly suitable for encapsulating operator control panels, industrial computers and display components and, thanks to its modular concept, can be... | |
| BERNSTEIN aluminium enclosures have a well proven record of success in encapsulating electrical, electronic or pneumatic components, while also being ideally suited for applications in potentially explosive atmospheres. All enclosures... | |
| BERNSTEIN Series CP and CPS polyester enclosures are produced from highgrade glass fibre-reinforced polyester. Thanks to their reduced surface resistance (Ro < 109 Ohm), the black polyester enclosures meet the... | |
| Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be... | |
| The CC-4000/CC-4000 SL are modular aluminium control enclosure systems. With their outstanding technical features, the enclosures simply and efficiently encapsulate industrial controllers and operator control panels for centralised and decentralised... |