BERNSTEIN AG Metal Rectangular Housing Optoelectronic Sensors

Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families are the shape and material of the enclosure. You will find the BERNSTEIN metal rectangular housings below. Product advantages: Through-beam sensors, diffuse-reflection sensor, retro-reflective sensors for the most diverse range of applications. Sturdy brass enclosures 12x12 mm with side mounting Version with core beam or Fix Focus Potentiometer-adjust able sensing distance / sensitivity Fully encapsulated versions to protection class IP 65 Temperature range from -25°C up to +70°C Short circuit-proof versions Specifications: Ranges up to 6 m depending on version Infrared light versions Connector version with M8 connection 10 – 36 V DC PNP / NPN outputs Light or dark activated outputs Function indicators
Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families are the shape and material of the enclosure. You will find the BERNSTEIN metal rectangular housings below. Product advantages: Through-beam sensors, diffuse-reflection sensor, retro-reflective sensors for the most diverse range of applications. Sturdy brass enclosures 12x12 mm with side mounting Version with core beam or Fix Focus Potentiometer-adjust able sensing distance / sensitivity Fully encapsulated versions to protection class IP 65 Temperature range from -25°C up to +70°C Short circuit-proof versions Specifications: Ranges up to 6 m depending on version Infrared light versions Connector version with M8 connection 10 – 36 V DC PNP / NPN outputs Light or dark activated outputs Function indicators

Suppliers

Company
Product
Description
Supplier Links
Metal Rectangular Housing Optoelectronic Sensors -  - BERNSTEIN AG
Porta Westfalica, Germany
Metal Rectangular Housing Optoelectronic Sensors
Metal Rectangular Housing Optoelectronic Sensors
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families are the shape and material of the enclosure. You will find the BERNSTEIN metal rectangular housings below. Product advantages: Through-beam sensors, diffuse-reflection sensor, retro-reflective sensors for the most diverse range of applications. Sturdy brass enclosures 12x12 mm with side mounting Version with core beam or Fix Focus Potentiometer-adjust able sensing distance / sensitivity Fully encapsulated versions to protection class IP 65 Temperature range from -25°C up to +70°C Short circuit-proof versions Specifications: Ranges up to 6 m depending on version Infrared light versions Connector version with M8 connection 10 – 36 V DC PNP / NPN outputs Light or dark activated outputs Function indicators

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families are the shape and material of the enclosure. You will find the BERNSTEIN metal rectangular housings below.

Product advantages:

  • Through-beam sensors, diffuse-reflection sensor, retro-reflective sensors for the most diverse range of applications.
  • Sturdy brass enclosures 12x12 mm with side mounting
  • Version with core beam or Fix Focus
  • Potentiometer-adjustable sensing distance / sensitivity
  • Fully encapsulated versions to protection class IP 65
  • Temperature range from -25°C up to +70°C
  • Short circuit-proof versions

Specifications:

  • Ranges up to 6 m depending on version
  • Infrared light versions
  • Connector version with M8 connection
  • 10 – 36 V DC
  • PNP / NPN outputs
  • Light or dark activated outputs
  • Function indicators
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Photoelectric Sensors
Product Name Metal Rectangular Housing Optoelectronic Sensors
Body Shape Rectangular
Operation Distance ? to 236 inch (? to 6000 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Optical Technology Type Through Beam (optional feature); Retroreflective (optional feature); Diffuse (optional feature)
Unlock Full Specs
to access all available technical data