BERNSTEIN AG Cylindrical Housing Optoelectronic Sensors Ø 20 mm

Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families are the shape and material of the enclosure. You will find the BERNSTEIN cylindrical housings ø 20 mm below. Product advantages: Diffuse-reflection sensor in stainless steel enclosure ø20 enclosure without dirt-collecting edges Analogue output Protection class IP 67 Temperature range from -5°C up to +70°C Short circuit-proof Specifications: Sensing range to 200 mm Infrared light Connector version with M12 connection 10 – 30 V DC Analogue output 5 - 0 V Function indicators
Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families are the shape and material of the enclosure. You will find the BERNSTEIN cylindrical housings ø 20 mm below. Product advantages: Diffuse-reflection sensor in stainless steel enclosure ø20 enclosure without dirt-collecting edges Analogue output Protection class IP 67 Temperature range from -5°C up to +70°C Short circuit-proof Specifications: Sensing range to 200 mm Infrared light Connector version with M12 connection 10 – 30 V DC Analogue output 5 - 0 V Function indicators

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Housing Optoelectronic Sensors - Ø 20 mm - BERNSTEIN AG
Porta Westfalica, Germany
Cylindrical Housing Optoelectronic Sensors
Ø 20 mm
Cylindrical Housing Optoelectronic Sensors Ø 20 mm
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families are the shape and material of the enclosure. You will find the BERNSTEIN cylindrical housings ø 20 mm below. Product advantages: Diffuse-reflection sensor in stainless steel enclosure ø20 enclosure without dirt-collecting edges Analogue output Protection class IP 67 Temperature range from -5°C up to +70°C Short circuit-proof Specifications: Sensing range to 200 mm Infrared light Connector version with M12 connection 10 – 30 V DC Analogue output 5 - 0 V Function indicators

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families are the shape and material of the enclosure. You will find the BERNSTEIN cylindrical housings Ø 20 mm below.

Product advantages:

  • Diffuse-reflection sensor in stainless steel enclosure
  • Ø20 enclosure without dirt-collecting edges
  • Analogue output
  • Protection class IP 67
  • Temperature range from -5°C up to +70°C
  • Short circuit-proof

Specifications:

  • Sensing range to 200 mm
  • Infrared light
  • Connector version with M12 connection
  • 10 – 30 V DC
  • Analogue output 5 - 0 V
  • Function indicators
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Photoelectric Sensors
Product Number Ø 20 mm
Product Name Cylindrical Housing Optoelectronic Sensors
Body Shape Cylindrical
Operation Distance ? to 7.87 inch (? to 200 mm)
Operating Temperature 23 to 158 F (-5 to 70 C)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data