BERNSTEIN AG NAMUR Inductive Sensors

Description
BERNSTEIN offers a wide range of sensors for monitoring and controlling machines in areas with a risk of explosion. They include inductive NAMUR sensors. Product advantages: Brass enclosure. M5; M8, M12, M18, M30 Versions for flush and non-flush mounting NAMUR current output Fully encapsulated versions to protection class IP 67 Temperature range from -25°C up to +70°C Specifications: Sensing distances from 1,0 mm to 10 mm 2-wire cable versions 5 – 25 V DC Analogue characteristic curve
Description
BERNSTEIN offers a wide range of sensors for monitoring and controlling machines in areas with a risk of explosion. They include inductive NAMUR sensors. Product advantages: Brass enclosure. M5; M8, M12, M18, M30 Versions for flush and non-flush mounting NAMUR current output Fully encapsulated versions to protection class IP 67 Temperature range from -25°C up to +70°C Specifications: Sensing distances from 1,0 mm to 10 mm 2-wire cable versions 5 – 25 V DC Analogue characteristic curve

Suppliers

Company
Product
Description
Supplier Links
NAMUR Inductive Sensors -  - BERNSTEIN AG
Porta Westfalica, Germany
NAMUR Inductive Sensors
NAMUR Inductive Sensors
BERNSTEIN offers a wide range of sensors for monitoring and controlling machines in areas with a risk of explosion. They include inductive NAMUR sensors. Product advantages: Brass enclosure. M5; M8, M12, M18, M30 Versions for flush and non-flush mounting NAMUR current output Fully encapsulated versions to protection class IP 67 Temperature range from -25°C up to +70°C Specifications: Sensing distances from 1,0 mm to 10 mm 2-wire cable versions 5 – 25 V DC Analogue characteristic curve

BERNSTEIN offers a wide range of sensors for monitoring and controlling machines in areas with a risk of explosion. They include inductive NAMUR sensors.

Product advantages:

  • Brass enclosure. M5; M8, M12, M18, M30
  • Versions for flush and non-flush mounting
  • NAMUR current output
  • Fully encapsulated versions to protection class IP 67
  • Temperature range from -25°C up to +70°C

Specifications:

  • Sensing distances from 1,0 mm to 10 mm
  • 2-wire cable versions
  • 5 – 25 V DC
  • Analogue characteristic curve
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Proximity Sensors
Product Name NAMUR Inductive Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092490 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
Inductive Proximity Sensors - 5000003416-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details