BERNSTEIN AG Metric Inductive Sensors M8x1

Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M8x1 below. Product advantages: Flush and non-flush mount sensors in stainless steel enclosure 1.4305 High switching frequencies up to 1000 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal enclosure Temperature range from -25°C up to +70°C Short circuit-proof versions Design layout: Sensing distances from 1,5 mm to 2 mm Cable / connector versions 10 – 36 V DC PNP / NPN versions NO / NC versions Function indicators
Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M8x1 below. Product advantages: Flush and non-flush mount sensors in stainless steel enclosure 1.4305 High switching frequencies up to 1000 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal enclosure Temperature range from -25°C up to +70°C Short circuit-proof versions Design layout: Sensing distances from 1,5 mm to 2 mm Cable / connector versions 10 – 36 V DC PNP / NPN versions NO / NC versions Function indicators

Suppliers

Company
Product
Description
Supplier Links
Metric Inductive Sensors - M8x1 - BERNSTEIN AG
Porta Westfalica, Germany
Metric Inductive Sensors
M8x1
Metric Inductive Sensors M8x1
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M8x1 below. Product advantages: Flush and non-flush mount sensors in stainless steel enclosure 1.4305 High switching frequencies up to 1000 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal enclosure Temperature range from -25°C up to +70°C Short circuit-proof versions Design layout: Sensing distances from 1,5 mm to 2 mm Cable / connector versions 10 – 36 V DC PNP / NPN versions NO / NC versions Function indicators

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M8x1 below.

Product advantages:

  • Flush and non-flush mount sensors in stainless steel enclosure 1.4305
  • High switching frequencies up to 1000 kHz
  • Fully encapsulated versions to protection class IP 67
  • Sturdy metal enclosure
  • Temperature range from -25°C up to +70°C
  • Short circuit-proof versions

Design layout:

  • Sensing distances from 1,5 mm to 2 mm
  • Cable / connector versions
  • 10 – 36 V DC
  • PNP / NPN versions
  • NO / NC versions
  • Function indicators
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Proximity Sensors
Product Number M8x1
Product Name Metric Inductive Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0787 inch (1.5 to 2 mm)
Switching Frequency 1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000003152-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details