BERNSTEIN AG Metric Capacitive Sensors M12x1 / M18x1

Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 / M18x1 below. Product advantages: AC and DC version sensors Sensing distance /sensitivity adjustable with side potentiometer Fully encapsulated versions to protection class IP 65 Sturdy metal enclosure Metal versions with Teflon front cap Connector or cable versions Temperature range from -25°C up to +70°C Short circuit-proof PNP versions Specifications: Sensing distances 2 mm and 13,5 mm Cable / connector versions 10 – 36 V DC or 20-250 V AC PNP / NPN or AC versions NO / NC versions M18 with function/operating voltage indicator
Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 / M18x1 below. Product advantages: AC and DC version sensors Sensing distance /sensitivity adjustable with side potentiometer Fully encapsulated versions to protection class IP 65 Sturdy metal enclosure Metal versions with Teflon front cap Connector or cable versions Temperature range from -25°C up to +70°C Short circuit-proof PNP versions Specifications: Sensing distances 2 mm and 13,5 mm Cable / connector versions 10 – 36 V DC or 20-250 V AC PNP / NPN or AC versions NO / NC versions M18 with function/operating voltage indicator

Suppliers

Company
Product
Description
Supplier Links
Metric Capacitive Sensors - M12x1 / M18x1 - BERNSTEIN AG
Porta Westfalica, Germany
Metric Capacitive Sensors
M12x1 / M18x1
Metric Capacitive Sensors M12x1 / M18x1
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 / M18x1 below. Product advantages: AC and DC version sensors Sensing distance /sensitivity adjustable with side potentiometer Fully encapsulated versions to protection class IP 65 Sturdy metal enclosure Metal versions with Teflon front cap Connector or cable versions Temperature range from -25°C up to +70°C Short circuit-proof PNP versions Specifications: Sensing distances 2 mm and 13,5 mm Cable / connector versions 10 – 36 V DC or 20-250 V AC PNP / NPN or AC versions NO / NC versions M18 with function/operating voltage indicator

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of capacitive sensors. You will find the BERNSTEIN the metric sensors M12x1 / M18x1 below.

Product advantages:

  • AC and DC version sensors
  • Sensing distance /sensitivity adjustable with side potentiometer
  • Fully encapsulated versions to protection class IP 65
  • Sturdy metal enclosure
  • Metal versions with Teflon front cap
  • Connector or cable versions
  • Temperature range from -25°C up to +70°C
  • Short circuit-proof PNP versions

Specifications:

  • Sensing distances 2 mm and 13,5 mm
  • Cable / connector versions
  • 10 – 36 V DC or 20-250 V AC
  • PNP / NPN or AC versions
  • NO / NC versions
  • M18 with function/operating voltage indicator
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Proximity Sensors
Product Number M12x1 / M18x1
Product Name Metric Capacitive Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.5315 inch (2 to 13.5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 189451 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 1.5 inch (38 mm)
View Details
Photoelectric Sensors - 2055190 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3286 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details