BERNSTEIN AG Datasheets for Magnetic Proximity Sensors

Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more

Product Name Notes
Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow...
Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to...
The protection against flammable energies is realised by encapsulation. The magnetic switches are fitted at the factory with an up to 7 m long connection cable. The cable is permanently...
The teachable magnetic sensors are characterised by one or two freely programmable, independent switching points. Despite this high degree of functionality, BERNSTEIN has succeeded in integrating the entire electronics into...