BERNSTEIN AG Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Product Name Notes
An Ex d-certified snap-action switch lies at the core of the Ex-approved switches. This switch with protection class flameproof encapsulation can be used in zones 1, 2 and 22. The...
Heavy duty enclosure for harsh operating conditions with particularly tough design of actuator and switching systems. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting...
Ideal for safety applications and position monitoring in confined spaces with high protection class IP 65. Product advantages Compact switch for safety or control applications in protection class IP 65...
Ideal for safety applications and position monitoring in confined spaces. Product advantages Miniature switch for safety applications Two-channel safety monitoring possible With captive snap-on cover Small hysteresis in snap action...
Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure:...
Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming...
Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any...
Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA...
The AS interface version of the AS-i Bi2 switch is designed as a very compact unit with a low overall height and side connection.
The AS-i ENK conforming to EN 50041 is an extremely sturdy standard switch used in a wide range of applications. The enclosure and cover are made from fibre glass-reinforced thermoplastic.
The AS-i ENKK VTU with separate actuator is a very tough standard switch often used for monitoring safety gates and guards. The enclosure and cover are made from fibre glass-reinforced...
The AS-i I88 conforming to EN 50047 is a standard switch used in a wide range of applications. The enclosure and cover are made from fibre glass-reinforced thermoplastic. LEDs that...
The SGS is a bistable safety switch with remote release facility. Once switched, the SGS remains in this position until it is manually reset at the plunger or via an...
The Ti2 family with its extremely compact dimensions is the only AS-i switch family in this class. The captive snap-on cover contributes to the protection rating of IP 65 in...
With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming...
With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits Product advantages: Protection class IP...