BERNSTEIN AG Datasheets for Mechanical Safety Interlock Switches
Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access.
Mechanical Safety Interlock Switches: Learn more
| Product Name | Notes |
|---|---|
| In terms of lengths, the SKC safety position switch is the 15 mm shorter variant of the SK. This makes it the right choice for confined installation conditions. The SKC... | |
| Since BERNSTEIN presented the world’s first safety hinge switch SHS in 2002 it is hard to imagine modern production installations without it. It combines a hinge and safety switch in... | |
| SLK / SLM safety position switches with interlock function are available in versions with spring force locking action and magnetic force locking action. The separate actuator is connected formfit with... | |
| Thanks to its two switching elements on one hinge, the BG (occupational health and safety)-approved variant of the SHS3 provides two independently adjustable switching points. This arrangement not only makes... | |
| The AHDB actuator is available in the Ti2 and I88 families. The switch is attached in such a way that a spindle on the safety guard or on the hinge... | |
| The AS-i SK with separate actuator for monitoring safety gates and guards is a Type 2 switch. The enclosure and cover are made from fibre glass-reinforced thermoplastic. LEDs that indicate... | |
| The AS-i SKT with separate actuator for monitoring safety gates and guards is a Type 2 switch and is one of the smallest in its class. The enclosure and cover... | |
| The BERNSTEIN Safety Switch with Separate Actuator and Interlock Type SLM with its triple-coded actuator is highly resistant to harsh industrial environments. Product advantages: IP 67 Highly resistant in harsh... | |
| The SK safety position switch is an industry standard and can be used in virtually any application. Thanks to design safety features conforming to VDE 0660 T200, IEC 60947-5-1 and... | |
| The SKI is the slimline version of a safety switch with a separate actuator. It is based on the BERNSTEIN I88 family. Its dimensions, not including the actuating head, correspond... | |
| The SKT is the smallest safety switch with a separate actuator. It is particularly suited for applications that require an extremely slim and short switch design. Its rotary head, two... | |
| The VKS and VKW actuators are part of the I88 and GC families. The switch is mounted next to the safety guard. The lever fixture is mounted on the safety... | |
| These position switches of the tried-and-tested switch families I88, ENK, ENM2 and GC correspond to Type 2. This means that you can use Type 1 and Type 2 position switches... | |
| With the ASI SLK BERNSTEIN offers a switch with interlock function and integrated Safety at Work interface. You can choose the functional principle, i.e. spring and magnet latching device. LED... | |
| With the SHS3 BERNSTEIN offers the only safety hinge switch with AS interface Safety at Work. As on the standard hinge, after adjustment, the user can correct the switching point... | |
| With the SHS3 safety hinge switch we present the logical further development of the SHS series and a solution that makes it unnecessary to replace the safety hinge switch when... |