BERNSTEIN AG Metric Inductive Sensors M12x1

Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M12x1 below. Product advantages: AC and DC sensors available High switching frequencies up to 4000 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal enclosure M8, M12 connector or cable versions Quick-connect system with Ultralock connectors Temperature range from -25°C up to +70°C Short circuit-proof versions Specifications: Sensing distances from 2 mm to 8 mm Cable / connector versions 10 – 36 V DC or 76-250 V AC PNP / NPN versions NO / NC versions Function indicators
Description
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M12x1 below. Product advantages: AC and DC sensors available High switching frequencies up to 4000 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal enclosure M8, M12 connector or cable versions Quick-connect system with Ultralock connectors Temperature range from -25°C up to +70°C Short circuit-proof versions Specifications: Sensing distances from 2 mm to 8 mm Cable / connector versions 10 – 36 V DC or 76-250 V AC PNP / NPN versions NO / NC versions Function indicators

Suppliers

Company
Product
Description
Supplier Links
Metric Inductive Sensors - M12x1 - BERNSTEIN AG
Porta Westfalica, Germany
Metric Inductive Sensors
M12x1
Metric Inductive Sensors M12x1
Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M12x1 below. Product advantages: AC and DC sensors available High switching frequencies up to 4000 kHz Fully encapsulated versions to protection class IP 67 Sturdy metal enclosure M8, M12 connector or cable versions Quick-connect system with Ultralock connectors Temperature range from -25°C up to +70°C Short circuit-proof versions Specifications: Sensing distances from 2 mm to 8 mm Cable / connector versions 10 – 36 V DC or 76-250 V AC PNP / NPN versions NO / NC versions Function indicators

Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M12x1 below.

Product advantages:

  • AC and DC sensors available
  • High switching frequencies up to 4000 kHz
  • Fully encapsulated versions to protection class IP 67
  • Sturdy metal enclosure
  • M8, M12 connector or cable versions
  • Quick-connect system with Ultralock connectors
  • Temperature range from -25°C up to +70°C
  • Short circuit-proof versions

Specifications:

  • Sensing distances from 2 mm to 8 mm
  • Cable / connector versions
  • 10 – 36 V DC or 76-250 V AC
  • PNP / NPN versions
  • NO / NC versions
  • Function indicators
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Proximity Sensors
Product Number M12x1
Product Name Metric Inductive Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
Switching Frequency 4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093315 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Capacitive Proximity Sensors - 5000000987-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details