Each conductor is #22 AWG solid tinned copper, insulated with .013" color coded, vinyl cabled in pairs. Each pair is shielded with a laminate of aluminum polyester foil and stranded tinned copper drain wire. Pairs are jacketed with a chrome gray PVC jacket. Passes VW-1.
| Daburn Electronics & Cable | |
|---|---|
| Product Category | Audio Cables |
| Product Number | 2930 |
| Product Name | Audio/Data Cable |
| Product Category | Cable |
| Cable Shielding | Drain Wire |
| Cable Insulation | Vinyl |
| Cable Conductor | Copper |