Siargo Ltd. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
FS4000 series mass flow sensors are designed for general purpose flow monitor and control applications, that are made with Siargo's world leading proprietary MEMS mass flow sensors and the smart...
FS5000 series mass flow sensors are designed for general purpose flow monitor and control applications. The sensors directly measure mass flow in the designed channel with trace flow detection capability.
FS6000 series mass flow sensors are designed specially for ventilators as the disposable patient breathing circuit flow sensors, neonatal or adult applications alike. The compact design reduces the dead space...
FSC2000 series concentration sensors are specially designed OEM model of methanol concentration sensor utilizing Siargo's proprietary MEMS process and package technology. It measures the concentration by thermal conductivity principle with...
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm,...
MFGX4000 series mass flow meters are designed for applications of gas flow within a flow channel of diameter 15mm-19mm, for users with a budget.The compact design provides user friendly installation.
The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast...
The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN>100mm) gas monitor and measurement.
The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature...
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any...
These meters are designed for metering city gas, particularly for natural gas. The meters are fully compensated for temperature and pressure variations compared to the diaphragm meters that are currently...
These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement...
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with...
These meters are designed for residential utility gas metering applications. The all electronic meters are fully compensated for variation of temperature and pressure and will be easier for networking as...
These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional...
This series of mass flow meters are designed for general purpose flow measurement and monitor applications where a separate placement of the display is required, such as the hospital oxygen...