Siargo Ltd. Medium Pressure Series Utility Gas Meter MF50FD-2

Description
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meter is easy for access to network or other remote reading options.
Description
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meter is easy for access to network or other remote reading options.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Series Utility Gas Meter - MF50FD-2 - Siargo Ltd.
Santa Clara, CA, USA
Medium Pressure Series Utility Gas Meter
MF50FD-2
Medium Pressure Series Utility Gas Meter MF50FD-2
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meter is easy for access to network or other remote reading options.

These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meter is easy for access to network or other remote reading options.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF50FD-2
Product Name Medium Pressure Series Utility Gas Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 1.97 inch (50 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

CALIBRATION COLUMNS - CG-PVC100-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
End Fittings Flanged, threaded, hub or weld-end standard; Others on request.
Process Media Type Liquid; Gas; Steam
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-P0001A1 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.03 GPM (0.0 to 0.1000 L/min)
View Details
2 suppliers
Lateral flow readers series THETA ® - C16723-51 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details