Siargo Ltd. Medium Pressure Series Utility Gas Meter MF32FD

Description
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meter is easy for access to network or other remote reading options.
Description
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meter is easy for access to network or other remote reading options.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Series Utility Gas Meter - MF32FD - Siargo Ltd.
Santa Clara, CA, USA
Medium Pressure Series Utility Gas Meter
MF32FD
Medium Pressure Series Utility Gas Meter MF32FD
These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meter is easy for access to network or other remote reading options.

These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can power the meter for 4 years at the normal operation conditions. The all electronic meter is easy for access to network or other remote reading options.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF32FD
Product Name Medium Pressure Series Utility Gas Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 1.26 inch (32 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335052 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Process Media Type Liquid
View Details
Flow Switch - 84021-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
2 suppliers
CALIBRATION COLUMNS - CP-1000L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Electromagnetic Flow Meters, Full Bore Flow Meters - DM001 - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Built-in Alarm Indicator; Recorder / Totalizer Functions
View Details