Siargo Ltd. MF-Series Mass Flow Meter MF-40GD

Description
These meters are designed for metering city gas, particularly for natural gas. The meters are fully compensated for temperature and pressure variations compared to the diaphragm meters that are currently installed. The compact size of the all electronic meters provides not only easy access to network or other remote reading options but also a great saving on installation and logistc cost.
Description
These meters are designed for metering city gas, particularly for natural gas. The meters are fully compensated for temperature and pressure variations compared to the diaphragm meters that are currently installed. The compact size of the all electronic meters provides not only easy access to network or other remote reading options but also a great saving on installation and logistc cost.

Suppliers

Company
Product
Description
Supplier Links
MF-Series Mass Flow Meter - MF-40GD - Siargo Ltd.
Santa Clara, CA, USA
MF-Series Mass Flow Meter
MF-40GD
MF-Series Mass Flow Meter MF-40GD
These meters are designed for metering city gas, particularly for natural gas. The meters are fully compensated for temperature and pressure variations compared to the diaphragm meters that are currently installed. The compact size of the all electronic meters provides not only easy access to network or other remote reading options but also a great saving on installation and logistc cost.

These meters are designed for metering city gas, particularly for natural gas. The meters are fully compensated for temperature and pressure variations compared to the diaphragm meters that are currently installed. The compact size of the all electronic meters provides not only easy access to network or other remote reading options but also a great saving on installation and logistc cost.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF-40GD
Product Name MF-Series Mass Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Operating Temperature -4 to 149 F (-20 to 65 C)
Pipe Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flowmeter (Duosonics) - FSH,FSW,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Electromagneticflowmeter - HygienicMaster FEH610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Mass Flow Meter; Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details
Flow Sensors - 1879059 - RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 43.51 psi (30.62 m H2O)
View Details