Siargo Ltd. MF-4000 Series Gas Flow Meter MF4003

Description
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high volume applications.
Description
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high volume applications.

Suppliers

Company
Product
Description
Supplier Links
MF-4000 Series Gas Flow Meter - MF4003 - Siargo Ltd.
Santa Clara, CA, USA
MF-4000 Series Gas Flow Meter
MF4003
MF-4000 Series Gas Flow Meter MF4003
The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high volume applications.

The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration. Customization is also available for high volume applications.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF4003
Product Name MF-4000 Series Gas Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Operating Temperature 14 to 131 F (-10 to 55 C)
Pipe Diameter 0.12 inch (3 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-50A61-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 13.20 GPM (0.0 to 50 L/min)
View Details
Ultrasonic flowmeter (PORTAFLOW-C) - FSC-2,FSS,FSD - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
CALIBRATION COLUMNS - CP-4000S - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details