Siargo Ltd. MF-5000 Series Gas Flow Meter MF5012

Description
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure loss compared to the traditional by-pass thermal mass flow meters in this application scope. The accuracy of the meters are generally (1.5+0.2FS%) or better depending on the requests. The meters can work at an environment of -20 to 60°C and pressure up to 2.5 MPa. Applications include semiconductor gas process monitor and control, hospital oxygen gas monitor, etc.
Description
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure loss compared to the traditional by-pass thermal mass flow meters in this application scope. The accuracy of the meters are generally (1.5+0.2FS%) or better depending on the requests. The meters can work at an environment of -20 to 60°C and pressure up to 2.5 MPa. Applications include semiconductor gas process monitor and control, hospital oxygen gas monitor, etc.

Suppliers

Company
Product
Description
Supplier Links
MF-5000 Series Gas Flow Meter - MF5012 - Siargo Ltd.
Santa Clara, CA, USA
MF-5000 Series Gas Flow Meter
MF5012
MF-5000 Series Gas Flow Meter MF5012
MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure loss compared to the traditional by-pass thermal mass flow meters in this application scope. The accuracy of the meters are generally (1.5+0.2FS%) or better depending on the requests. The meters can work at an environment of -20 to 60°C and pressure up to 2.5 MPa. Applications include semiconductor gas process monitor and control, hospital oxygen gas monitor, etc.

MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely low pressure loss compared to the traditional by-pass thermal mass flow meters in this application scope. The accuracy of the meters are generally (1.5+0.2FS%) or better depending on the requests. The meters can work at an environment of -20 to 60°C and pressure up to 2.5 MPa. Applications include semiconductor gas process monitor and control, hospital oxygen gas monitor, etc.

Technical Specifications

  Siargo Ltd.
Product Category Flow Meters
Product Number MF5012
Product Name MF-5000 Series Gas Flow Meter
Meter Technology MEMS Flow Sensor
Meter Type Mass Flow Meter
Operating Temperature -4 to 149 F (-20 to 65 C)
Pipe Diameter 0.47 inch (12 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - ultrasonic-Flow-meters - 159300394 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Switch - 84250-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details